Cablecraft Motion Controls RMX Series RMX5

Description
Suitable for many heavier load industrial and racing applications,the Tuthill RMX/RMX-T Series employs a 3-piece high strength alloy body (or PTFE lined) rod end design, but with an increased body and larger "step shank" thread size for increased radial and axial strength applications. The ball is produced from bearing quality steel that is thru hardened and finish ground, adding to its precision fit and increased wear performance. For RMX-T series, a permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. The body and race are produced from heat treated alloy steel. Both are zinc plated for extended corrosion resistance. Its clear chromate finish is suited for high visibility exposed surfaces requiring "aesthetically pleasing" bright metal finish. Studded and right or left-handed thread versions are available. Grease fittings are optionally available on the RMX Series.
Description
Suitable for many heavier load industrial and racing applications,the Tuthill RMX/RMX-T Series employs a 3-piece high strength alloy body (or PTFE lined) rod end design, but with an increased body and larger "step shank" thread size for increased radial and axial strength applications. The ball is produced from bearing quality steel that is thru hardened and finish ground, adding to its precision fit and increased wear performance. For RMX-T series, a permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. The body and race are produced from heat treated alloy steel. Both are zinc plated for extended corrosion resistance. Its clear chromate finish is suited for high visibility exposed surfaces requiring "aesthetically pleasing" bright metal finish. Studded and right or left-handed thread versions are available. Grease fittings are optionally available on the RMX Series.

Suppliers

Company
Product
Description
Supplier Links
RMX Series - RMX5 - Cablecraft Motion Controls
New Haven, IN, USA
RMX Series
RMX5
RMX Series RMX5
Suitable for many heavier load industrial and racing applications,the Tuthill RMX/RMX-T Series employs a 3-piece high strength alloy body (or PTFE lined) rod end design, but with an increased body and larger "step shank" thread size for increased radial and axial strength applications. The ball is produced from bearing quality steel that is thru hardened and finish ground, adding to its precision fit and increased wear performance. For RMX-T series, a permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. The body and race are produced from heat treated alloy steel. Both are zinc plated for extended corrosion resistance. Its clear chromate finish is suited for high visibility exposed surfaces requiring "aesthetically pleasing" bright metal finish. Studded and right or left-handed thread versions are available. Grease fittings are optionally available on the RMX Series.

Suitable for many heavier load industrial and racing applications,the Tuthill RMX/RMX-T Series employs a 3-piece high strength alloy body (or PTFE lined) rod end design, but with an increased body and larger "step shank" thread size for increased radial and axial strength applications. The ball is produced from bearing quality steel that is thru hardened and finish ground, adding to its precision fit and increased wear performance. For RMX-T series, a permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. The body and race are produced from heat treated alloy steel. Both are zinc plated for extended corrosion resistance. Its clear chromate finish is suited for high visibility exposed surfaces requiring "aesthetically pleasing" bright metal finish. Studded and right or left-handed thread versions are available. Grease fittings are optionally available on the RMX Series.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Rod End Bearings
Product Number RMX5
Product Name RMX Series
Design Units Inch
Bore Diameter 0.3125 inch (7.94 mm)
Length Through Bore 0.4370 inch (11.1 mm)
Housing Diameter 1 inch (25.4 mm)
Overall Length 2.44 inch (61.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Rod Ends - 35309 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 1/2-13
View Details
Female Plastic Rod End Bearing, 20mm Bore, M20 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GFRM2025R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.7874 inch (20 mm)
Housing Diameter 1.97 inch (50 mm)
View Details
Rod End - GIHR-K..DO - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.7874 to 4.72 inch (20 to 120 mm)
Length Through Bore 0.6299 to 3.54 inch (16 to 90 mm)
View Details