Cablecraft Motion Controls MJ-M Series MJ06MST

Description
Suitable for many light and heavy/medium industrial/mechanica l motion transfer applications requiring metric thread sizing, the Tuthill MJ-M/FJ-M Series offers an injection-molded, reinforced nylon raceway design. It delivers low maintenance, self-lubricating characteristics, as well as moisture-resistance properties, adding to its overall versatility. Ball and body materials are produced from an economical low carbon steel and the ball is nickel plated for improved corrosion resistance (ball is also case hardened for extended wear). The body is yellow dichromate treated for extended corrosion resistance. Suited for applications requiring low friction, low moisture absorption, high wear resistance and/or wide operating temperature ranges. Studded and right or left-handed thread versions are available.
Description
Suitable for many light and heavy/medium industrial/mechanica l motion transfer applications requiring metric thread sizing, the Tuthill MJ-M/FJ-M Series offers an injection-molded, reinforced nylon raceway design. It delivers low maintenance, self-lubricating characteristics, as well as moisture-resistance properties, adding to its overall versatility. Ball and body materials are produced from an economical low carbon steel and the ball is nickel plated for improved corrosion resistance (ball is also case hardened for extended wear). The body is yellow dichromate treated for extended corrosion resistance. Suited for applications requiring low friction, low moisture absorption, high wear resistance and/or wide operating temperature ranges. Studded and right or left-handed thread versions are available.

Suppliers

Company
Product
Description
Supplier Links
New Haven, IN, USA
MJ-M Series
MJ06MST
MJ-M Series MJ06MST
Suitable for many light and heavy/medium industrial/mechanica l motion transfer applications requiring metric thread sizing, the Tuthill MJ-M/FJ-M Series offers an injection-molded, reinforced nylon raceway design. It delivers low maintenance, self-lubricating characteristics, as well as moisture-resistance properties, adding to its overall versatility. Ball and body materials are produced from an economical low carbon steel and the ball is nickel plated for improved corrosion resistance (ball is also case hardened for extended wear). The body is yellow dichromate treated for extended corrosion resistance. Suited for applications requiring low friction, low moisture absorption, high wear resistance and/or wide operating temperature ranges. Studded and right or left-handed thread versions are available.

Suitable for many light and heavy/medium industrial/mechanical motion transfer applications requiring metric thread sizing, the Tuthill MJ-M/FJ-M Series offers an injection-molded, reinforced nylon raceway design. It delivers low maintenance, self-lubricating characteristics, as well as moisture-resistance properties, adding to its overall versatility. Ball and body materials are produced from an economical low carbon steel and the ball is nickel plated for improved corrosion resistance (ball is also case hardened for extended wear). The body is yellow dichromate treated for extended corrosion resistance. Suited for applications requiring low friction, low moisture absorption, high wear resistance and/or wide operating temperature ranges. Studded and right or left-handed thread versions are available.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Rod End Bearings
Product Number MJ06MST
Product Name MJ-M Series
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 inch (6 mm)
Length Through Bore 0.3543 inch (9 mm)
Housing Diameter 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Rod Ends - 35728 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 1/2-13
View Details
Male Plastic Rod End Bearing, 5mm Bore, M5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM0508L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.1969 inch (5 mm)
Housing Diameter 0.7087 inch (18 mm)
View Details
Rod End - SQZ..-RS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Length Through Bore 0.7480 to 2.05 inch (19 to 52 mm)
Housing Diameter 0.7480 to 2.05 inch (19 to 52 mm)
View Details