Altech Corp. Medium Size, One Pedal Foot Switch 51.901G

Description
The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain reliefs, cables and connectors and the larger pedal, the FK series is a low cost alternative, where no high protection levels are required. This series covers the range between the FM series and the FS series. This foot switch will fit numerous applications. Features: Gray or Black ABS Body IP 43 Protection Level Temperature Range: -20°C up to +80°C DIN, VDE and IEC Approved
Request a Quote Datasheet
Description
The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain reliefs, cables and connectors and the larger pedal, the FK series is a low cost alternative, where no high protection levels are required. This series covers the range between the FM series and the FS series. This foot switch will fit numerous applications. Features: Gray or Black ABS Body IP 43 Protection Level Temperature Range: -20°C up to +80°C DIN, VDE and IEC Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Size, One Pedal Foot Switch - 51.901G - Altech Corp.
Flemington, NJ, USA
Medium Size, One Pedal Foot Switch
51.901G
Medium Size, One Pedal Foot Switch 51.901G
The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain reliefs, cables and connectors and the larger pedal, the FK series is a low cost alternative, where no high protection levels are required. This series covers the range between the FM series and the FS series. This foot switch will fit numerous applications. Features: Gray or Black ABS Body IP 43 Protection Level Temperature Range: -20°C up to +80°C DIN, VDE and IEC Approved

The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain reliefs, cables and connectors and the larger pedal, the FK series is a low cost alternative, where no high protection levels are required. This series covers the range between the FM series and the FS series. This foot switch will fit numerous applications.

Features:

  • Gray or Black ABS Body
  • IP 43 Protection Level
  • Temperature Range: -20°C up to +80°C
  • DIN, VDE and IEC Approved
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Foot Switches
Product Number 51.901G
Product Name Medium Size, One Pedal Foot Switch
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
Switch / Action Method Snap Action Switch
Function Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Compact, One Pedal Foot Switch - 51.016B - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Compact Foot Switches with Guard - 51.659R - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Compact, Three Pedal Foot Switch - 51.817 - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Three
View Details
Compact, Three Pedal Erogonomic Foot Switch - 51.884 - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Three
View Details