Cablecraft Motion Controls EM Series EM10

Description
Suitable for many light to heavy duty industrial/mechanica l motion transfer applications, the Tuthill 2-piece metal to metal EM/EF Series offers our most economical design. Ball and body materials are produced from a low carbon steel and are zinc plated with yellow dichromate treatment for extended corrosion resistance. The ball is case hardened for extended wear. This all metal rod end can be operated in a wide range of temperatures. Studded and right or left-handed thread versions are available. Grease fittings are optionally available.
Description
Suitable for many light to heavy duty industrial/mechanica l motion transfer applications, the Tuthill 2-piece metal to metal EM/EF Series offers our most economical design. Ball and body materials are produced from a low carbon steel and are zinc plated with yellow dichromate treatment for extended corrosion resistance. The ball is case hardened for extended wear. This all metal rod end can be operated in a wide range of temperatures. Studded and right or left-handed thread versions are available. Grease fittings are optionally available.

Suppliers

Company
Product
Description
Supplier Links
New Haven, IN, USA
EM Series
EM10
EM Series EM10
Suitable for many light to heavy duty industrial/mechanica l motion transfer applications, the Tuthill 2-piece metal to metal EM/EF Series offers our most economical design. Ball and body materials are produced from a low carbon steel and are zinc plated with yellow dichromate treatment for extended corrosion resistance. The ball is case hardened for extended wear. This all metal rod end can be operated in a wide range of temperatures. Studded and right or left-handed thread versions are available. Grease fittings are optionally available.

Suitable for many light to heavy duty industrial/mechanical motion transfer applications, the Tuthill 2-piece metal to metal EM/EF Series offers our most economical design. Ball and body materials are produced from a low carbon steel and are zinc plated with yellow dichromate treatment for extended corrosion resistance. The ball is case hardened for extended wear. This all metal rod end can be operated in a wide range of temperatures. Studded and right or left-handed thread versions are available. Grease fittings are optionally available.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Rod End Bearings
Product Number EM10
Product Name EM Series
Design Units Inch
Bore Diameter 0.6250 inch (15.87 mm)
Length Through Bore 0.7500 inch (19.05 mm)
Housing Diameter 1.5 inch (38.1 mm)
Overall Length 3.38 inch (85.72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Rod Ends - 35318 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 5/16-18
View Details
Female Plastic Rod End Bearing, 14mm Bore, M14 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GFRM1419R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.5512 inch (14 mm)
Housing Diameter 1.5 inch (38 mm)
View Details
Rod End - SQZ-RS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Length Through Bore 0.1575 to 0.4724 inch (4 to 12 mm)
Housing Diameter 0.7480 to 2.05 inch (19 to 52 mm)
View Details