Stock Drive Products & Sterling Instrument - SDP/SI Female Plastic Rod End Bearing, 14mm Bore, M14 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. S62GFRM1419R

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Plastic Rod End Bearing, part number S62GFRM1419R, features a 14mm bore and an M14 thread size. It is constructed with a thermoplastic body and an L280® polymer ball, providing a lightweight and maintenance-free solution. This bearing is designed to compensate for alignment errors and edge loads, making it suitable for various applications. It operates effectively within a temperature range of -40°C to +130°C. The product is part of a series that emphasizes durability and self-lubrication, which can enhance the longevity of components in motion.

Datasheet Summary
Powered by GS/AI

The Female Plastic Rod End Bearing, part number S62GFRM1419R, features a 14mm bore and an M14 thread size. It is constructed with a thermoplastic body and an L280® polymer ball, providing a lightweight and maintenance-free solution. This bearing is designed to compensate for alignment errors and edge loads, making it suitable for various applications. It operates effectively within a temperature range of -40°C to +130°C. The product is part of a series that emphasizes durability and self-lubrication, which can enhance the longevity of components in motion.

Suppliers

Company
Product
Description
Supplier Links
Female Plastic Rod End Bearing, 14mm Bore, M14 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GFRM1419R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Female Plastic Rod End Bearing, 14mm Bore, M14 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer.
S62GFRM1419R
Female Plastic Rod End Bearing, 14mm Bore, M14 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. S62GFRM1419R
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings
Product Number S62GFRM1419R
Product Name Female Plastic Rod End Bearing, 14mm Bore, M14 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer.
Design Units Metric
Bore Diameter 0.5512 inch (14 mm)
Housing Diameter 1.5 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Male Plastic Rod End Bearing, 12mm Bore, M12 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM1216L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.4724 inch (12 mm)
Housing Diameter 1.34 inch (34 mm)
View Details
Right Hand Threaded 25mm ID, Four Piece Precision Carbon Steel Female Rod End - BRFSFGM250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.9843 inch (25 mm)
Housing Diameter 2.2 inch (56 mm)
View Details
Right Hand Threaded .1900 in. ID, Two Piece Extra Capacity Commercial Carbon Steel Male Rod End - BRCMCR-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Inch
Bore Diameter 0.1900 inch (4.83 mm)
Housing Diameter 0.6250 inch (15.87 mm)
View Details
Male Plastic Rod End Bearing, 20mm Bore, M20 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM2025R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.7874 inch (20 mm)
Housing Diameter 1.97 inch (50 mm)
View Details