Cablecraft Motion Controls EF-M Series EF14M

Description
Suitable for many light to heavy duty industrial/mechanica l motion transfer applications, the Tuthill 2-piece metal to metal EM-M/EF-M Series offers an economical design in metric sizing. Ball and body materials are produced from low carbon steel and are zinc plated with yellow dichromate treatment for extended corrosion resistance. The ball is also case hardened for extended wear. (Optional PTFE liner minimizes wear, reduces maintenance and increases rod end life — self-lubricating and moisture resistant,as well. Ball on PTFE version is electroless nickel plated.) This all metal rod end can be operated in a wide range of temperatures. Studded, PTFE lined and right or left-handed thread versions are available. Grease fittings are optionally available on metal to metal series.
Description
Suitable for many light to heavy duty industrial/mechanica l motion transfer applications, the Tuthill 2-piece metal to metal EM-M/EF-M Series offers an economical design in metric sizing. Ball and body materials are produced from low carbon steel and are zinc plated with yellow dichromate treatment for extended corrosion resistance. The ball is also case hardened for extended wear. (Optional PTFE liner minimizes wear, reduces maintenance and increases rod end life — self-lubricating and moisture resistant,as well. Ball on PTFE version is electroless nickel plated.) This all metal rod end can be operated in a wide range of temperatures. Studded, PTFE lined and right or left-handed thread versions are available. Grease fittings are optionally available on metal to metal series.

Suppliers

Company
Product
Description
Supplier Links
New Haven, IN, USA
EF-M Series
EF14M
EF-M Series EF14M
Suitable for many light to heavy duty industrial/mechanica l motion transfer applications, the Tuthill 2-piece metal to metal EM-M/EF-M Series offers an economical design in metric sizing. Ball and body materials are produced from low carbon steel and are zinc plated with yellow dichromate treatment for extended corrosion resistance. The ball is also case hardened for extended wear. (Optional PTFE liner minimizes wear, reduces maintenance and increases rod end life — self-lubricating and moisture resistant,as well. Ball on PTFE version is electroless nickel plated.) This all metal rod end can be operated in a wide range of temperatures. Studded, PTFE lined and right or left-handed thread versions are available. Grease fittings are optionally available on metal to metal series.

Suitable for many light to heavy duty industrial/mechanical motion transfer applications, the Tuthill 2-piece metal to metal EM-M/EF-M Series offers an economical design in metric sizing. Ball and body materials are produced from low carbon steel and are zinc plated with yellow dichromate treatment for extended corrosion resistance. The ball is also case hardened for extended wear. (Optional PTFE liner minimizes wear, reduces maintenance and increases rod end life — self-lubricating and moisture resistant,as well. Ball on PTFE version is electroless nickel plated.) This all metal rod end can be operated in a wide range of temperatures. Studded, PTFE lined and right or left-handed thread versions are available. Grease fittings are optionally available on metal to metal series.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Rod End Bearings
Product Number EF14M
Product Name EF-M Series
Design Units Metric
Bore Diameter 0.5512 inch (14 mm)
Length Through Bore 0.7480 inch (19 mm)
Housing Diameter 1.37 inch (34.7 mm)
Overall Length 2.93 inch (74.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Rod Ends - 35310 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 1/2-13
View Details
Male Plastic Rod End Bearing, 6mm Bore, M6 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM0609R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.2362 inch (6 mm)
Housing Diameter 0.7874 inch (20 mm)
View Details
Rod End - SIZP..S - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.1900 to 1 inch (4.83 to 25.4 mm)
Length Through Bore 0.3118 to 1.38 inch (7.92 to 34.93 mm)
View Details