Rod body with right or left-hand male thread.Outer race Lined with bronze liner.Surface of rod body zinc plated.In inch dimension series.
Rod body with right or left-hand male thread.Outer race Lined with bronze liner.Surface of rod body zinc plated.In inch dimension series.
| Hangzhou Chinabase Machinery Co., Ltd. | Hangzhou Chinabase Machinery Co., Ltd. | |
|---|---|---|
| Product Category | Rod End Bearings | Rod End Bearings |
| Product Number | SIZP..S | SIZP..S |
| Product Name | Rod End | Rod End |
| Design Units | Metric | Metric |
| Bore Diameter | 0.1900 to 1 inch (4.83 to 25.4 mm) | 0.1900 to 1 inch (4.83 to 25.4 mm) |
| Length Through Bore | 0.3118 to 1.38 inch (7.92 to 34.93 mm) | 0.3118 to 1.38 inch (7.92 to 34.93 mm) |
| Housing Diameter | 0.6252 to 2.75 inch (15.88 to 69.85 mm) | 0.6252 to 2.75 inch (15.88 to 69.85 mm) |