RS Components, Ltd. AV Adapters 392659

Description
Stereo Socket to Mono Jack Adaptor 0.25"
Request a Quote
Description
Stereo Socket to Mono Jack Adaptor 0.25"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AV Adapters - 392659 - RS Components, Ltd.
Corby, Northants, United Kingdom
AV Adapters
392659
AV Adapters 392659
Stereo Socket to Mono Jack Adaptor 0.25"

Stereo Socket to Mono Jack Adaptor 0.25"

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 392659
Product Name AV Adapters
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
HDMI Cables - 7684197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details
Audio Cable - 2836782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Type Flat Cable
Cable Length 328 ft (1000 dm)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details