Voltage (Voltmeter) LED - Red Characters Display Panel Mount - Bezel
VOLTMTR 4.5-19.99VDC LED PNL MT
Voltmeter LED - Red Characters Display Panel Mount - Bezel
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | CDPM1142-ND | DLA20-DCM-R-0 | DLA20-DCM-R-0 |
| Product Name | Meters | Meters | Panel Meters |
| Display Technology | LED | ||
| Display Colors | Red | LED - Red Characters | |
| Voltage Range | 4.5 to 19.99 volts | ||
| Input Type | DC Voltage |