C-TON Industries Meters DK101

Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Surface, Window
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Surface, Window
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - CDPM101-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Surface, Window

Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Surface, Window

Buy Now Datasheet
Panel Meters - DK101 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DK101
Panel Meters DK101
Voltmeter LCD - Black Characters Display Panel Mount - Surface, Window

Voltmeter LCD - Black Characters Display Panel Mount - Surface, Window

Buy Now Datasheet
Meters - DK101 - ODG (Origin Data Global)
Shenzhen, China
Meters
DK101
Meters DK101
VOLTMETER 200MVDC LCD PANEL MT

VOLTMETER 200MVDC LCD PANEL MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CDPM101-ND DK101 DK101
Product Name Meters Panel Meters Meters
Outputs Reference
Display Technology LCD
Voltage Range 0.2000 volts 9 volts
Input Type DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

2/2-ch BNC(F) Conn Front Panel LAN-XI - UA-2100--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details
Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 434505 - RS Components, Ltd.
Specs
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, Frequency, Voltage
Depth 97.5 mm (3.84 inch)
View Details