Winchester Interconnect In Series Adapter HBC335R744

Description
This 75 Ohm BNC panel eed-thru adapter was designed from the contact up to meet the rigid standards for HDTV. Bomar is the first to develop a panel connector of this type to perform as well at frequencies from 100MHz to 3 GHz. It is panel isolated and has a black nickel plated threaded bushing and flange. This attractive black metal flange identifies the connector as one of the Shadow ™ HBC series HD connectors. Ask for HBC335R744.
Request a Quote
Description
This 75 Ohm BNC panel eed-thru adapter was designed from the contact up to meet the rigid standards for HDTV. Bomar is the first to develop a panel connector of this type to perform as well at frequencies from 100MHz to 3 GHz. It is panel isolated and has a black nickel plated threaded bushing and flange. This attractive black metal flange identifies the connector as one of the Shadow ™ HBC series HD connectors. Ask for HBC335R744.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - HBC335R744 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
HBC335R744
In Series Adapter HBC335R744
This 75 Ohm BNC panel eed-thru adapter was designed from the contact up to meet the rigid standards for HDTV. Bomar is the first to develop a panel connector of this type to perform as well at frequencies from 100MHz to 3 GHz. It is panel isolated and has a black nickel plated threaded bushing and flange. This attractive black metal flange identifies the connector as one of the Shadow ™ HBC series HD connectors. Ask for HBC335R744.

This 75 Ohm BNC panel eed-thru adapter was designed from the contact up to meet the rigid standards for HDTV. Bomar is the first to develop a panel connector of this type to perform as well at frequencies from 100MHz to 3 GHz. It is panel isolated and has a black nickel plated threaded bushing and flange. This attractive black metal flange identifies the connector as one of the Shadow ™ HBC series HD connectors. Ask for HBC335R744.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number HBC335R744
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 2032 - 2032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details