Winchester Interconnect Tee Adapter 343A505

Description
Standard adapters are designed for analog and serial digital applications below 2 GHz.
Request a Quote
Description
Standard adapters are designed for analog and serial digital applications below 2 GHz.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - 343A505 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
343A505
Tee Adapter 343A505
Standard adapters are designed for analog and serial digital applications below 2 GHz.

Standard adapters are designed for analog and serial digital applications below 2 GHz.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 343A505
Product Name Tee Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Flange 50Ω - SFFL-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMA-Female
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details