Winchester Interconnect In Series Adapter 300140

Description
4C Modular Retrofit Adapter. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.
Request a Quote
Description
4C Modular Retrofit Adapter. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 300140 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
300140
In Series Adapter 300140
4C Modular Retrofit Adapter. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.

4C Modular Retrofit Adapter. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 300140
Product Name In Series Adapter
Connector Type Modular
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Male to 3.5mm Male DC - 33GHz 50Ω - 24MR-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.11 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details