Winchester Interconnect In Series Adapter 300034

Description
4C Inline Coupler, Jack/Jack - Cross Wired for Voice. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.
Request a Quote
Description
4C Inline Coupler, Jack/Jack - Cross Wired for Voice. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 300034 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
300034
In Series Adapter 300034
4C Inline Coupler, Jack/Jack - Cross Wired for Voice. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.

4C Inline Coupler, Jack/Jack - Cross Wired for Voice. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 300034
Product Name In Series Adapter
Connector Type Modular
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω - 10M-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.00mm Male
Frequency Range 110000.0 MHz
VSWR 1.04 to 1.4 :1
View Details
WR137 (BJ70) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR137E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details
ADP Series 2.4mm Female to 2.4mm Female Adapter - ADPFVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details