Winchester Interconnect Tee Adapter 300024

Description
4C""""T"""" Adapter, Jack/Plug/Jack. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.
Request a Quote
Description
4C""""T"""" Adapter, Jack/Plug/Jack. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - 300024 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
300024
Tee Adapter 300024
4C""""T"""" Adapter, Jack/Plug/Jack. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.

4C""""T"""" Adapter, Jack/Plug/Jack. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 300024
Product Name Tee Adapter
Connector Type Modular
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 2030 - 2030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details