Winchester Interconnect Tee Adapter 245A006

Description
Female/Female/Female “T” Adapter. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.
Request a Quote
Description
Female/Female/Female “T” Adapter. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - 245A006 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
245A006
Tee Adapter 245A006
Female/Female/Female “T” Adapter. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.

Female/Female/Female “T” Adapter. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 245A006
Product Name Tee Adapter
Connector Type Twinax
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Female DC - 67GHz 50Ω - 135MR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details
Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details