The PM-5536 is a lift and turn table designed for independent lifting and turning functions, with a 5,500 lb capacity and a lift range from 9.5 in to 45.5 in. It features a 24 x 48 in lift table, a 2 HP lift motor, and a 23-second lift time. The unit includes patented Platform Centering Devices, a single internally mounted power unit, UL-listed controllers, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and a baked enamel finish. It is ISO 9001:2015 certified, has a shipping weight of 1,020 lbs, and supports platform sizes from 24 x 48 in to 48 x 64 in.
These units are optimized lift and turn units used where the lifting and turning functions must be done independently.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PM-5536 |
| Product Name | Lift And Manual Turn Table |
| Features | Rotating |
| Capacity | 5500 lbs (2494 kg) |
| Lift Travel | 36 inch (914 mm) |
| Width | 24 to 48 inch (610 to 1219 mm) |