C & C Lift Truck, Inc. EXTRA HEAVY DUTY 14 GAUGE WELDED CABINETS HDM236

Description
All welded heavy-duty 14 gauge construction to secure items. Lockable doors, lever handle, and 3-point locking system. Handle does not include padlock. Manual doors open 180°. Includes four reinforced 14 gauge shelves that adjust on 2-1/2" centers. 1800 lb. capacity per shelf. Clearview doors are constructed of 13 gauge expanded mesh panels. 4"H legs allow movement by fork lift and have bolt holes for securing cabinet to floor. Overall Height - 78" Gray powder coat finish. FOB Shipping Point.
Description
All welded heavy-duty 14 gauge construction to secure items. Lockable doors, lever handle, and 3-point locking system. Handle does not include padlock. Manual doors open 180°. Includes four reinforced 14 gauge shelves that adjust on 2-1/2" centers. 1800 lb. capacity per shelf. Clearview doors are constructed of 13 gauge expanded mesh panels. 4"H legs allow movement by fork lift and have bolt holes for securing cabinet to floor. Overall Height - 78" Gray powder coat finish. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
EXTRA HEAVY DUTY 14 GAUGE WELDED CABINETS - HDM236 - C & C Lift Truck, Inc.
Edison, NJ, USA
EXTRA HEAVY DUTY 14 GAUGE WELDED CABINETS
HDM236
EXTRA HEAVY DUTY 14 GAUGE WELDED CABINETS HDM236
All welded heavy-duty 14 gauge construction to secure items. Lockable doors, lever handle, and 3-point locking system. Handle does not include padlock. Manual doors open 180°. Includes four reinforced 14 gauge shelves that adjust on 2-1/2" centers. 1800 lb. capacity per shelf. Clearview doors are constructed of 13 gauge expanded mesh panels. 4"H legs allow movement by fork lift and have bolt holes for securing cabinet to floor. Overall Height - 78" Gray powder coat finish. FOB Shipping Point.
  • All welded heavy-duty 14 gauge construction to secure items.

Lockable doors, lever handle, and 3-point locking system. Handle does not include padlock. Manual doors open 180°. Includes four reinforced 14 gauge shelves that adjust on 2-1/2" centers. 1800 lb. capacity per shelf. Clearview doors are constructed of 13 gauge expanded mesh panels. 4"H legs allow movement by fork lift and have bolt holes for securing cabinet to floor. Overall Height - 78" Gray powder coat finish. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Cabinets and Casework
Product Number HDM236
Product Name EXTRA HEAVY DUTY 14 GAUGE WELDED CABINETS
Features Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mobile toolboxes - GT-5GHG34004P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details