- Trained on our vast library of engineering resources.

RS Components, Ltd. 447014

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 447014 - RS Components, Ltd.
Corby, Northants, United Kingdom
These RS Blanking Panels include a unique Quick Fit mounting system, which as the name implies speeds installation by illiminating the need to screw the panels onto the cabinets 19in. Mounting angles Type = Blanking Panel Rack Units = 2U Colour = Black Material = Metal Dimensions = 89 x 482.6mm Length = 89mm Width = 482.6mm

These RS Blanking Panels include a unique Quick Fit mounting system, which as the name implies speeds installation by illiminating the need to screw the panels onto the cabinets 19in. Mounting angles
Type = Blanking Panel
Rack Units = 2U
Colour = Black
Material = Metal
Dimensions = 89 x 482.6mm
Length = 89mm
Width = 482.6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Shelving and Racking
Product Number 447014
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

 - 1134512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shelving
Capacity 331 lbs (150 kg)
Depth 17.72 inch (450 mm)
View Details
 - 500702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
 - 8020260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 19.02 inch (483 mm)
Width 0.2362 inch (6 mm)
View Details
 - 500623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 16.77 inch (426 mm)
View Details