RS Components, Ltd. Workbenches 1357345

Description
Treston TPH712 Workbench
Request a Quote
Description
Treston TPH712 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 1357345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
1357345
Workbenches 1357345
Treston TPH712 Workbench

Treston TPH712 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 1357345
Product Name Workbenches
Type Workbench
Length 47.2 inch (1200 mm)
Width 27.6 inch (700.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 659641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 27.6 inch (700 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details
Worktops - 1357359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Esd bench top
Length 47.2 inch (1200 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 440902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 35.4 inch (900 mm)
Width 47.2 inch (1200.00 mm)
Height 33.1 inch (840 mm)
View Details
Worktops - 1357373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 78.7 inch (2000 mm)
Width 35.4 inch (900.00 mm)
View Details