C & C Lift Truck, Inc. CYLINDER STORAGE CABINETS
Horizontal
H23005

Description
Provides safe, secure storage for all high pressure compressed gas cylinders and LPG containers. Tamper resistant, all welded heavy gauge aluminum construction. Premium construction resists corrosive elements when stored outside -- won't rust or corrode. Wire mesh sides allow for quick visual inspection of the cylinders and prevents dangerous build-up of any flammable gases. Sloped roof sheds water and ice. Cylinders stay clear of ground with heavy duty rack or strong floor plate on vertical storage locker. Horizontal lockers feature divided sections for segregation -- adjustable plated steel chain to hold cylinders in place. Vertical unit offers easy to use rack positions for storage of 20 or 33 lb. cylinders. Can be anchored for increased security and stability. Compliance with NFPA 58 code for LPG storage and OSHA 1910.110. Ships fully assembled saving set-up time and money. FOB Shipping Point.
Description
Provides safe, secure storage for all high pressure compressed gas cylinders and LPG containers. Tamper resistant, all welded heavy gauge aluminum construction. Premium construction resists corrosive elements when stored outside -- won't rust or corrode. Wire mesh sides allow for quick visual inspection of the cylinders and prevents dangerous build-up of any flammable gases. Sloped roof sheds water and ice. Cylinders stay clear of ground with heavy duty rack or strong floor plate on vertical storage locker. Horizontal lockers feature divided sections for segregation -- adjustable plated steel chain to hold cylinders in place. Vertical unit offers easy to use rack positions for storage of 20 or 33 lb. cylinders. Can be anchored for increased security and stability. Compliance with NFPA 58 code for LPG storage and OSHA 1910.110. Ships fully assembled saving set-up time and money. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
CYLINDER STORAGE CABINETS<BR/>Horizontal - H23005 - C & C Lift Truck, Inc.
Edison, NJ, USA
CYLINDER STORAGE CABINETS
Horizontal

H23005
CYLINDER STORAGE CABINETS
Horizontal
H23005
Provides safe, secure storage for all high pressure compressed gas cylinders and LPG containers. Tamper resistant, all welded heavy gauge aluminum construction. Premium construction resists corrosive elements when stored outside -- won't rust or corrode. Wire mesh sides allow for quick visual inspection of the cylinders and prevents dangerous build-up of any flammable gases. Sloped roof sheds water and ice. Cylinders stay clear of ground with heavy duty rack or strong floor plate on vertical storage locker. Horizontal lockers feature divided sections for segregation -- adjustable plated steel chain to hold cylinders in place. Vertical unit offers easy to use rack positions for storage of 20 or 33 lb. cylinders. Can be anchored for increased security and stability. Compliance with NFPA 58 code for LPG storage and OSHA 1910.110. Ships fully assembled saving set-up time and money. FOB Shipping Point.
  • Provides safe, secure storage for all high pressure compressed gas cylinders and LPG containers.
  • Tamper resistant, all welded heavy gauge aluminum construction.

Premium construction resists corrosive elements when stored outside -- won't rust or corrode. Wire mesh sides allow for quick visual inspection of the cylinders and prevents dangerous build-up of any flammable gases. Sloped roof sheds water and ice. Cylinders stay clear of ground with heavy duty rack or strong floor plate on vertical storage locker. Horizontal lockers feature divided sections for segregation -- adjustable plated steel chain to hold cylinders in place. Vertical unit offers easy to use rack positions for storage of 20 or 33 lb. cylinders. Can be anchored for increased security and stability. Compliance with NFPA 58 code for LPG storage and OSHA 1910.110. Ships fully assembled saving set-up time and money. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Cabinets and Casework
Product Number H23005
Product Name CYLINDER STORAGE CABINETS
Horizontal
Height 65.00 inch (1651 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details