RS Components, Ltd. 3469985

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3469985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plate Fixing castors. Quiet and easy running under heavy loads. Resistant to corrosion, abrasion and shocks. Manufactured from hygienic materials. Tyre hardness 95±3 Shore A. Polyurethane tyre. Stainless steel roller bearings. Operating Temperature -30°C to +80°C. Stainless steel forks. Wheel series A Wheel Diameter = 125mm Load Capacity = 250kg Overall Height = 160mm Wheel Width = 30mm Fixing Plate Dimensions = 102 x 83mm Rotation = Fixed Application = Industrial Tyre Material = PUR Fixing Centres = 80 x 60mm Weight Class = Medium Duty

Plate Fixing castors. Quiet and easy running under heavy loads. Resistant to corrosion, abrasion and shocks. Manufactured from hygienic materials.
Tyre hardness 95±3 Shore A. Polyurethane tyre. Stainless steel roller bearings. Operating Temperature -30°C to +80°C. Stainless steel forks. Wheel series A
Wheel Diameter = 125mm
Load Capacity = 250kg
Overall Height = 160mm
Wheel Width = 30mm
Fixing Plate Dimensions = 102 x 83mm
Rotation = Fixed
Application = Industrial
Tyre Material = PUR
Fixing Centres = 80 x 60mm
Weight Class = Medium Duty

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3469985
Wheel Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

 - 3379832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
 - 2270188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
 - 400093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic
Features Brake
Maximum Load 180 lbs (81.56 kg)
View Details
 - 2892839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 39.69 lbs (18 kg)
Wheel Diameter 2.48 inch (63 mm)
View Details