Wirewound Resistors 330Ω 1W ±250ppm/°C ±5% Plugin Through Hole Resistors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | EWWR0001J330RT9 |
| Product Name | Resistors >> Through Hole Resistors |
| Mounting / Packaging | ThroughHole |
| Standards and Certifications | RoHS |
| Resistance Range | 330 ohms |
| Tolerance | 5 +/- % |