ByteSpeed ByteSpeed D525MW Mini-ITX

Description
The ByteSpeed D525MW is a small yet powerful desktop solution that delivers a low power, cost-optimized platform for basic computing. It is an ideal solution for entry-level desktop PCs, as well as innovative system usage models such as bank tellers, kiosks, and call centers. The Intel® NM10 Express Chipset layout reduces the package footprint by 70 percent, enabling easier routing and better heat flow. It also provides additional flexibility and upgradability with two slots of single channel DDR3 memory at 1066/800 MHz supporting up to 4GB maximum. The ByteSpeed D525MW is backed by our excellent ByteSpeed 5-year desktop warranty and service contract. Monitors have a 3-year warranty. Base Configuration: Components already included in this system. Intel D525MW Desktop Board Dual Core Intel Atom Processor D525 ByteSpeed BQ656 mini-ITX chassis Intel NM10 Express Chipset Integrated 10/100/1000 network connection Support for DDR3 800MHz DIMMs Up to 4GB of system memory 5-Year ByteSpeed Warranty (Monitors have a 3-year warranty)
Description
The ByteSpeed D525MW is a small yet powerful desktop solution that delivers a low power, cost-optimized platform for basic computing. It is an ideal solution for entry-level desktop PCs, as well as innovative system usage models such as bank tellers, kiosks, and call centers. The Intel® NM10 Express Chipset layout reduces the package footprint by 70 percent, enabling easier routing and better heat flow. It also provides additional flexibility and upgradability with two slots of single channel DDR3 memory at 1066/800 MHz supporting up to 4GB maximum. The ByteSpeed D525MW is backed by our excellent ByteSpeed 5-year desktop warranty and service contract. Monitors have a 3-year warranty. Base Configuration: Components already included in this system. Intel D525MW Desktop Board Dual Core Intel Atom Processor D525 ByteSpeed BQ656 mini-ITX chassis Intel NM10 Express Chipset Integrated 10/100/1000 network connection Support for DDR3 800MHz DIMMs Up to 4GB of system memory 5-Year ByteSpeed Warranty (Monitors have a 3-year warranty)

Suppliers

Company
Product
Description
Supplier Links
The ByteSpeed D525MW is a small yet powerful desktop solution that delivers a low power, cost-optimized platform for basic computing. It is an ideal solution for entry-level desktop PCs, as well as innovative system usage models such as bank tellers, kiosks, and call centers. The Intel® NM10 Express Chipset layout reduces the package footprint by 70 percent, enabling easier routing and better heat flow. It also provides additional flexibility and upgradability with two slots of single channel DDR3 memory at 1066/800 MHz supporting up to 4GB maximum. The ByteSpeed D525MW is backed by our excellent ByteSpeed 5-year desktop warranty and service contract. Monitors have a 3-year warranty. Base Configuration: Components already included in this system. Intel D525MW Desktop Board Dual Core Intel Atom Processor D525 ByteSpeed BQ656 mini-ITX chassis Intel NM10 Express Chipset Integrated 10/100/1000 network connection Support for DDR3 800MHz DIMMs Up to 4GB of system memory 5-Year ByteSpeed Warranty (Monitors have a 3-year warranty)

The ByteSpeed D525MW is a small yet powerful desktop solution that delivers a low power, cost-optimized platform for basic computing. It is an ideal solution for entry-level desktop PCs, as well as innovative system usage models such as bank tellers, kiosks, and call centers. The Intel® NM10 Express Chipset layout reduces the package footprint by 70 percent, enabling easier routing and better heat flow. It also provides additional flexibility and upgradability with two slots of single channel DDR3 memory at 1066/800 MHz supporting up to 4GB maximum.

The ByteSpeed D525MW is backed by our excellent ByteSpeed 5-year desktop warranty and service contract. Monitors have a 3-year warranty.

Base Configuration:

Components already included in this system.

Intel D525MW Desktop Board
Dual Core Intel Atom Processor D525
ByteSpeed BQ656 mini-ITX chassis
Intel NM10 Express Chipset
Integrated 10/100/1000 network connection
Support for DDR3 800MHz DIMMs
Up to 4GB of system memory
5-Year ByteSpeed Warranty
(Monitors have a 3-year warranty)

Supplier's Site

Technical Specifications

  ByteSpeed
Product Category Computers
Product Number ByteSpeed D525MW Mini-ITX
Computer Type Desktop, Stand Alone or Tower (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
ML350G-10 Low Profile Intel 9th Gen Celeron/Pentium Fanless Industrial Computer - ML350G-10 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Pentium
Speed 1100 MHz
View Details