Burns Engineering, Inc. Series 200 Wire Wound RTDs 200K

Description
Spring Loaded Platinum RTD w/ Bayonet Fitting w/o Thermowell Series 200 RTDs incorporate accurate, stable performance in a highly reliable design for the most demanding operating conditions.
Datasheet
Description
Spring Loaded Platinum RTD w/ Bayonet Fitting w/o Thermowell Series 200 RTDs incorporate accurate, stable performance in a highly reliable design for the most demanding operating conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 200 Wire Wound RTDs - 200K - Burns Engineering, Inc.
Minnetonka, MN, USA
Series 200 Wire Wound RTDs
200K
Series 200 Wire Wound RTDs 200K
Spring Loaded Platinum RTD w/ Bayonet Fitting w/o Thermowell Series 200 RTDs incorporate accurate, stable performance in a highly reliable design for the most demanding operating conditions.

Spring Loaded Platinum RTD w/ Bayonet Fitting w/o Thermowell
Series 200 RTDs incorporate accurate, stable performance in a highly reliable design for the most demanding operating conditions.

Supplier's Site Datasheet

Technical Specifications

  Burns Engineering, Inc.
Product Category RTD Temperature Transmitters
Product Number 200K
Product Name Series 200 Wire Wound RTDs
Unlock Full Specs
to access all available technical data

Similar Products

Head-Mount Temperature Transmitter - TTH200 - ABB Measurement & Analytics
Specs
Mounting Options Head Mount
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Waterproof or Sealed Against Moisture
View Details
Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter - GP03 - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material Platinum
Reference Resistance 100 Ohms
View Details
2-Wire Miniature Temperature Transmitters - ETM3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
2-Wire Programmable Transmitter Din Rail Universal (ATEX) - 6331B - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details