Crown Boiler Co. Series 32

Description
The Series 32 is a commercial, cast-iron, gas-fired, hot-water or steam boiler. The Series 32 is designed for use with a conventional chimney. The boiler is equipped with an electronic ignition system and is available for use with natural gas. The Series 32 is available in firing rates from 380,000 to 2,850,000 BTU/hr. This boiler has built-in draft hoods for installation under low ceilings, and a choice of control options make the Series 32 the best choice for a wide variety of commercial applications. Domestic hot water can be provided by an optional tankless coil water heater on water boilers only. The steam boilers are tapped for Mega-Stor or Maxi-Therm indirect water heaters. The Series 32 has a compact design which uses preassembled and tested base modules. These modules have individual gas trains with a residential style combination gas valve and ignition control for simplicity and redundancy. These base modules are combined to provide the appropriate input. Heat exchanger sections are shipped unassembled, which makes them easier to handle, get through narrow doorways and assemble.
Datasheet
Description
The Series 32 is a commercial, cast-iron, gas-fired, hot-water or steam boiler. The Series 32 is designed for use with a conventional chimney. The boiler is equipped with an electronic ignition system and is available for use with natural gas. The Series 32 is available in firing rates from 380,000 to 2,850,000 BTU/hr. This boiler has built-in draft hoods for installation under low ceilings, and a choice of control options make the Series 32 the best choice for a wide variety of commercial applications. Domestic hot water can be provided by an optional tankless coil water heater on water boilers only. The steam boilers are tapped for Mega-Stor or Maxi-Therm indirect water heaters. The Series 32 has a compact design which uses preassembled and tested base modules. These modules have individual gas trains with a residential style combination gas valve and ignition control for simplicity and redundancy. These base modules are combined to provide the appropriate input. Heat exchanger sections are shipped unassembled, which makes them easier to handle, get through narrow doorways and assemble.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Series 32 - Crown Boiler Co.
Philadelphia, PA, USA
The Series 32 is a commercial, cast-iron, gas-fired, hot-water or steam boiler. The Series 32 is designed for use with a conventional chimney. The boiler is equipped with an electronic ignition system and is available for use with natural gas. The Series 32 is available in firing rates from 380,000 to 2,850,000 BTU/hr. This boiler has built-in draft hoods for installation under low ceilings, and a choice of control options make the Series 32 the best choice for a wide variety of commercial applications. Domestic hot water can be provided by an optional tankless coil water heater on water boilers only. The steam boilers are tapped for Mega-Stor or Maxi-Therm indirect water heaters. The Series 32 has a compact design which uses preassembled and tested base modules. These modules have individual gas trains with a residential style combination gas valve and ignition control for simplicity and redundancy. These base modules are combined to provide the appropriate input. Heat exchanger sections are shipped unassembled, which makes them easier to handle, get through narrow doorways and assemble.

The Series 32 is a commercial, cast-iron, gas-fired, hot-water or steam boiler. The Series 32 is designed for use with a conventional chimney. The boiler is equipped with an electronic ignition system and is available for use with natural gas. The Series 32 is available in firing rates from 380,000 to 2,850,000 BTU/hr. This boiler has built-in draft hoods for installation under low ceilings, and a choice of control options make the Series 32 the best choice for a wide variety of commercial applications.
Domestic hot water can be provided by an optional tankless coil water heater on water boilers only. The steam boilers are tapped for Mega-Stor or Maxi-Therm indirect water heaters.
The Series 32 has a compact design which uses preassembled and tested base modules. These modules have individual gas trains with a residential style combination gas valve and ignition control for simplicity and redundancy. These base modules are combined to provide the appropriate input.
Heat exchanger sections are shipped unassembled, which makes them easier to handle, get through narrow doorways and assemble.

Supplier's Site Datasheet

Technical Specifications

  Crown Boiler Co.
Product Category Boilers (industrial)
Product Number Series 32
Type Hot Water; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hot Water Boilers - C-520 Series - Acme Engineering Products
Specs
Type Hot Water
Orientation Vertical (optional feature); Horizontal (optional feature)
Features ASME; Monitor / Controller; Safety Valve; Skidded / Packaged
View Details
Packaged Electric Steam Boilers - VSB, VHSB, HSB Series - Thermon, Inc
Specs
Type Steam
Orientation Vertical
Features ASME; Monitor / Controller
View Details
 - Peerless® Pinnacle® - Peerless Boilers
Peerless Boilers
Specs
Type Hot Water
Fuel Type / Heat Source Gas
Heat Output 16000 BTU/hr (4690 W)
View Details