Crown Boiler Co. Datasheets for Boilers (industrial)
Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications.
Boilers (industrial): Learn more
| Product Name | Notes |
|---|---|
| The Aruba-3 Series (AWI) residential, cast iron, hot water boiler is a fully-packaged, installer-ready product. The integral draft diverter provides a low profile design allowing the boiler to be installed... | |
| The Bali Series (BWF) residential, cast iron, hot water boiler is a fully-packaged, installer-ready product. An integral fan permits venting directly through a wall. With the addition of a Category-1... | |
| The Bermuda Series (BSI) residential/light commercial, cast iron, steam boiler is a fully-packaged, installer-ready product. The integral draft diverter provides a low profile design allowing the boiler to be installed... | |
| The Bimini (BWC) Series boiler is a cast aluminum, high-efficiency, condensing, direct-vent, gas-fired, hot water boiler. There are multiple venting options to suit homeowner and installer preferences. Some models are... | |
| The Bimini (BWC) Series boiler is a cast aluminum, high-efficiency, condensing, gas-fired, direct-vent, hot water boiler. There are multiple venting configurations and material options to suit owner and installer preferences. | |
| The CABO-2 Series (CWD) residential, cast iron, direct-vent, hot water boiler is a fully-packaged, installer-ready product. The Bali Series is packaged with an electronic ignition system and has the option... | |
| The Cayman Series (CWI) residential/light commercial, cast iron, hot water boiler is a fully-packaged, installer-ready product. The integral draft diverter provides a low profile design allowing the boiler to be... | |
| The Freeport CT Series boiler is a fully-packaged, installer-ready, 3-pass cast-iron, oil-fired, hot water boiler. The Freeport CT Series is designed for installation with a standard chimney. This boiler is... | |
| The Freeport ODV Series boiler is a fully-packaged, installer-ready, 3-pass cast-iron, oil-fired, hot water boiler. The Freeport ODV Series is designed for direct venting in homes without a chimney. This... | |
| The FW Series boiler is a 3-pass cast-iron boiler designed for use with light oil, gas, or a light oil-gas combination. The FW Series is designed for installation with either... | |
| The Kingston (KSZ) Series boiler is an installer-ready, residential, cast-iron, oil-fired, steam boiler. The Kingston is designed for installation with a standard chimney. The Kingston is available in heating capacities... | |
| The Maui Series (MWC) boiler is a residential, fully-packaged, installer-ready, copper-finned, gas-fired, hot-water, condensing, direct vent boiler. This 85% efficient, ENERGY STAR® qualified boiler is offered in a "heat only"... | |
| The Series 16 is a commercial, cast-iron, gas-fired, hot-water boiler. The Series 16 is designed for use with a conventional chimney. The boiler is packaged with an electronic ignition system... | |
| The Series 24 is a cast-iron water or steam boiler designed for use with light oil, gas, or a light oil-gas combination. The Series 24 is designed for installation with... | |
| The Series 32 is a commercial, cast-iron, gas-fired, hot-water or steam boiler. The Series 32 is designed for use with a conventional chimney. The boiler is equipped with an electronic... | |
| The Tobago (TWZ) Series boiler is an installer-ready, residential, cast-iron, oil-fired, water boiler. The Tobago is designed for installation with a standard chimney and is available in heating capacities from... |