bulbs.com 410 Watt, 82 Volt Halogen FXL Bulb W-FXL

Description
Eiko brand MR16 halogen special purpose lamp. 410 Watts for more power and light. 82 volts for specialty systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours. NO LENS - enclosed fixture recommended
Description
Eiko brand MR16 halogen special purpose lamp. 410 Watts for more power and light. 82 volts for specialty systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours. NO LENS - enclosed fixture recommended

Suppliers

Company
Product
Description
Supplier Links
410 Watt, 82 Volt Halogen FXL Bulb - W-FXL - bulbs.com
Worcester, MA, USA
410 Watt, 82 Volt Halogen FXL Bulb
W-FXL
410 Watt, 82 Volt Halogen FXL Bulb W-FXL
Eiko brand MR16 halogen special purpose lamp. 410 Watts for more power and light. 82 volts for specialty systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours. NO LENS - enclosed fixture recommended

Eiko brand MR16 halogen special purpose lamp. 410 Watts for more power and light. 82 volts for specialty systems.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours.

NO LENS - enclosed fixture recommended

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FXL
Product Name 410 Watt, 82 Volt Halogen FXL Bulb
Lamp Power 410 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L233-14NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details