bulbs.com 20 Watt, 12 Volt MR11 Halogen Flood FTD Bulb W-FTD

Description
Eiko brand MR11 halogen flood. 20 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 30º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NO LENS - enclosed fixture recommended
Description
Eiko brand MR11 halogen flood. 20 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 30º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NO LENS - enclosed fixture recommended

Suppliers

Company
Product
Description
Supplier Links
20 Watt, 12 Volt MR11 Halogen Flood FTD Bulb - W-FTD - bulbs.com
Worcester, MA, USA
20 Watt, 12 Volt MR11 Halogen Flood FTD Bulb
W-FTD
20 Watt, 12 Volt MR11 Halogen Flood FTD Bulb W-FTD
Eiko brand MR11 halogen flood. 20 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 30º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NO LENS - enclosed fixture recommended

Eiko brand MR11 halogen flood. 20 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Flood means 30º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

NO LENS - enclosed fixture recommended

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FTD
Product Name 20 Watt, 12 Volt MR11 Halogen Flood FTD Bulb
Lamp Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L233-80NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details