bulbs.com 100 Watt, 120 Volt MR16 Halogen Narrow Spot FSC Bulb W-FSC

Description
Eiko brand MR16 halogen flood with E17 intermediate base. ANSI FSC. 100 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering 10º beam spread and a narrow beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NO LENS - enclosed fixture recommended DOUBLE CHECK your socket type. This lamp uses an E17 intermediate base, which is less common than either a medium or a candelabra base.
Description
Eiko brand MR16 halogen flood with E17 intermediate base. ANSI FSC. 100 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering 10º beam spread and a narrow beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NO LENS - enclosed fixture recommended DOUBLE CHECK your socket type. This lamp uses an E17 intermediate base, which is less common than either a medium or a candelabra base.

Suppliers

Company
Product
Description
Supplier Links
100 Watt, 120 Volt MR16 Halogen Narrow Spot FSC Bulb - W-FSC - bulbs.com
Worcester, MA, USA
100 Watt, 120 Volt MR16 Halogen Narrow Spot FSC Bulb
W-FSC
100 Watt, 120 Volt MR16 Halogen Narrow Spot FSC Bulb W-FSC
Eiko brand MR16 halogen flood with E17 intermediate base. ANSI FSC. 100 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering 10º beam spread and a narrow beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NO LENS - enclosed fixture recommended DOUBLE CHECK your socket type. This lamp uses an E17 intermediate base, which is less common than either a medium or a candelabra base.

Eiko brand MR16 halogen flood with E17 intermediate base. ANSI FSC. 100 Watts for more power and light. 120 volts for line voltage systems.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • 10º beam spread and a narrow beam of light. Lamp can be farther away and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

NO LENS - enclosed fixture recommended

DOUBLE CHECK your socket type. This lamp uses an E17 intermediate base, which is less common than either a medium or a candelabra base.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FSC
Product Name 100 Watt, 120 Volt MR16 Halogen Narrow Spot FSC Bulb
Lamp Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-090-240RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L2433-31NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details