bulbs.com 300 Watt, 82 Volt FHS Bulb W-FHS

Description
Eiko brand MR16 halogen special purpose lamp. 300 Watts for more power and light. 82 volts for specialty voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 70 hours. NO LENS - enclosed fixture recommended
Description
Eiko brand MR16 halogen special purpose lamp. 300 Watts for more power and light. 82 volts for specialty voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 70 hours. NO LENS - enclosed fixture recommended

Suppliers

Company
Product
Description
Supplier Links
300 Watt, 82 Volt FHS Bulb - W-FHS - bulbs.com
Worcester, MA, USA
300 Watt, 82 Volt FHS Bulb
W-FHS
300 Watt, 82 Volt FHS Bulb W-FHS
Eiko brand MR16 halogen special purpose lamp. 300 Watts for more power and light. 82 volts for specialty voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 70 hours. NO LENS - enclosed fixture recommended

Eiko brand MR16 halogen special purpose lamp. 300 Watts for more power and light. 82 volts for specialty voltage systems.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 70 hours.

NO LENS - enclosed fixture recommended

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FHS
Product Name 300 Watt, 82 Volt FHS Bulb
Lamp Power 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS100smd-A - HIS100smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details
800B 16 mm Push-Button LED Bulb - 800B-N5G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details