bulbs.com 1000 Watt, 120 Volt FHM Bulb W-FHM

Description
Eiko brand double-ended linear halogen capsule. 1000 Watts and 120 volts for more power and light. Frosted for less glare Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.69" NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 300 hours life. Often used in video, photographic, and projection applications.
Description
Eiko brand double-ended linear halogen capsule. 1000 Watts and 120 volts for more power and light. Frosted for less glare Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.69" NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 300 hours life. Often used in video, photographic, and projection applications.

Suppliers

Company
Product
Description
Supplier Links
1000 Watt, 120 Volt FHM Bulb - W-FHM - bulbs.com
Worcester, MA, USA
1000 Watt, 120 Volt FHM Bulb
W-FHM
1000 Watt, 120 Volt FHM Bulb W-FHM
Eiko brand double-ended linear halogen capsule. 1000 Watts and 120 volts for more power and light. Frosted for less glare Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.69" NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 300 hours life. Often used in video, photographic, and projection applications.

Eiko brand double-ended linear halogen capsule. 1000 Watts and 120 volts for more power and light.

  • Frosted for less glare
  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.69"

NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 300 hours life. Often used in video, photographic, and projection applications.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FHM
Product Name 1000 Watt, 120 Volt FHM Bulb
Lamp Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Xenon & mercury-xenon lamps - Long Life 75W Xenon Lamp - Hamamatsu Photonics Europe
Specs
Lamp Power 75 watts
Rated Average Life 3000 hours
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details