bulbs.com 2000 Watt, 120 Volt FEY Bulb W-FEY

Description
Eiko brand double-ended linear halogen capsule. ANSI FEY. 2000 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 5.62" NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 300 hours
Description
Eiko brand double-ended linear halogen capsule. ANSI FEY. 2000 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 5.62" NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 300 hours

Suppliers

Company
Product
Description
Supplier Links
2000 Watt, 120 Volt FEY Bulb - W-FEY - bulbs.com
Worcester, MA, USA
2000 Watt, 120 Volt FEY Bulb
W-FEY
2000 Watt, 120 Volt FEY Bulb W-FEY
Eiko brand double-ended linear halogen capsule. ANSI FEY. 2000 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 5.62" NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 300 hours

Eiko brand double-ended linear halogen capsule. ANSI FEY. 2000 Watts and 120 volts for bright, high intensity light.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 5.62"

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 300 hours

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FEY
Product Name 2000 Watt, 120 Volt FEY Bulb
Lamp Power 2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Light & radiation sources, LEDs - L13142-0085L - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details