bulbs.com 2000 Watt, 230 Volt FEX Bulb W-FEX

Description
Eiko brand double-ended linear halogen capsule. ANSI FEX. 2000 Watts for more power and light. 230 volts for use with European voltage equipment. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, but rated for 300 hours life
Description
Eiko brand double-ended linear halogen capsule. ANSI FEX. 2000 Watts for more power and light. 230 volts for use with European voltage equipment. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, but rated for 300 hours life

Suppliers

Company
Product
Description
Supplier Links
2000 Watt, 230 Volt FEX Bulb - W-FEX - bulbs.com
Worcester, MA, USA
2000 Watt, 230 Volt FEX Bulb
W-FEX
2000 Watt, 230 Volt FEX Bulb W-FEX
Eiko brand double-ended linear halogen capsule. ANSI FEX. 2000 Watts for more power and light. 230 volts for use with European voltage equipment. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, but rated for 300 hours life

Eiko brand double-ended linear halogen capsule. ANSI FEX. 2000 Watts for more power and light. 230 volts for use with European voltage equipment.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, but rated for 300 hours life

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FEX
Product Name 2000 Watt, 230 Volt FEX Bulb
Lamp Power 2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details
Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers