bulbs.com 200 Watt, 120 Volt FEV Bulb W-FEV

Description
Eiko brand 100 Watt halogen capsules. JD type with double-contact bayonet base. ANSI FEV. 200 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours. Generally used in photgraphic applications
Description
Eiko brand 100 Watt halogen capsules. JD type with double-contact bayonet base. ANSI FEV. 200 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours. Generally used in photgraphic applications

Suppliers

Company
Product
Description
Supplier Links
200 Watt, 120 Volt FEV Bulb - W-FEV - bulbs.com
Worcester, MA, USA
200 Watt, 120 Volt FEV Bulb
W-FEV
200 Watt, 120 Volt FEV Bulb W-FEV
Eiko brand 100 Watt halogen capsules. JD type with double-contact bayonet base. ANSI FEV. 200 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours. Generally used in photgraphic applications

Eiko brand 100 Watt halogen capsules. JD type with double-contact bayonet base. ANSI FEV. 200 Watts and 120 volts for bright, high intensity light.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours. Generally used in photgraphic applications

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FEV
Product Name 200 Watt, 120 Volt FEV Bulb
Lamp Power 200 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L2433-47NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details