bulbs.com 100 Watt, 12 Volt FDT Bulb W-FDT

Description
Eiko brand MR16 halogen special purpose lamp. 100 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours.
Description
Eiko brand MR16 halogen special purpose lamp. 100 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours.

Suppliers

Company
Product
Description
Supplier Links
100 Watt, 12 Volt FDT Bulb - W-FDT - bulbs.com
Worcester, MA, USA
100 Watt, 12 Volt FDT Bulb
W-FDT
100 Watt, 12 Volt FDT Bulb W-FDT
Eiko brand MR16 halogen special purpose lamp. 100 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours.

Eiko brand MR16 halogen special purpose lamp. 100 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FDT
Product Name 100 Watt, 12 Volt FDT Bulb
Lamp Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Hollow cathode lamp - L2433-30NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details