bulbs.com 500 Watt, 120 Volt FDN Bulb W-FDN

Description
Eiko brand double-ended linear halogen capsule. 500 Watts and 120 volts for bright, high intensity light. Frosted for less glare Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.72" NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours. Generally used in photgraphic or scientific applications.
Description
Eiko brand double-ended linear halogen capsule. 500 Watts and 120 volts for bright, high intensity light. Frosted for less glare Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.72" NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours. Generally used in photgraphic or scientific applications.

Suppliers

Company
Product
Description
Supplier Links
500 Watt, 120 Volt FDN Bulb - W-FDN - bulbs.com
Worcester, MA, USA
500 Watt, 120 Volt FDN Bulb
W-FDN
500 Watt, 120 Volt FDN Bulb W-FDN
Eiko brand double-ended linear halogen capsule. 500 Watts and 120 volts for bright, high intensity light. Frosted for less glare Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.72" NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours. Generally used in photgraphic or scientific applications.

Eiko brand double-ended linear halogen capsule. 500 Watts and 120 volts for bright, high intensity light.

  • Frosted for less glare
  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.72"

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours. Generally used in photgraphic or scientific applications.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FDN
Product Name 500 Watt, 120 Volt FDN Bulb
Lamp Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Xenon flash lamps - L11936 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Flash Lamp Flash Lamp
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details