bulbs.com 500 Watt, 120 Volt FDF Bulb W-FDF

Description
Eiko brand double-ended linear halogen capsule. ANSI DVS. 500 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 4.72" NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours
Description
Eiko brand double-ended linear halogen capsule. ANSI DVS. 500 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 4.72" NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours

Suppliers

Company
Product
Description
Supplier Links
500 Watt, 120 Volt FDF Bulb - W-FDF - bulbs.com
Worcester, MA, USA
500 Watt, 120 Volt FDF Bulb
W-FDF
500 Watt, 120 Volt FDF Bulb W-FDF
Eiko brand double-ended linear halogen capsule. ANSI DVS. 500 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 4.72" NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours

Eiko brand double-ended linear halogen capsule. ANSI DVS. 500 Watts and 120 volts for bright, high intensity light.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 4.72"

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FDF
Product Name 500 Watt, 120 Volt FDF Bulb
Lamp Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Xenon flash lamps - L4634 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Flash Lamp Flash Lamp
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details