bulbs.com 400 Watt, 120 Volt FDA Bulb W-FDA

Description
Eiko brand double-ended linear halogen capsule. 400 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 3.13" NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 250 hours life.
Description
Eiko brand double-ended linear halogen capsule. 400 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 3.13" NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 250 hours life.

Suppliers

Company
Product
Description
Supplier Links
400 Watt, 120 Volt FDA Bulb - W-FDA - bulbs.com
Worcester, MA, USA
400 Watt, 120 Volt FDA Bulb
W-FDA
400 Watt, 120 Volt FDA Bulb W-FDA
Eiko brand double-ended linear halogen capsule. 400 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 3.13" NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 250 hours life.

Eiko brand double-ended linear halogen capsule. 400 Watts and 120 volts for more power and light.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 3.13"

NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 250 hours life.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FDA
Product Name 400 Watt, 120 Volt FDA Bulb
Lamp Power 400 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Rated Average Life 100000 hours
View Details
Hollow cathode lamp - L233-33NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details