bulbs.com 500 Watt, 120 Volt FBG/FBD Bulb W-FBG/FBD

Description
Eiko brand halogen special purpose lamp. 500 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours.
Description
Eiko brand halogen special purpose lamp. 500 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours.

Suppliers

Company
Product
Description
Supplier Links
500 Watt, 120 Volt FBG/FBD Bulb - W-FBG/FBD - bulbs.com
Worcester, MA, USA
500 Watt, 120 Volt FBG/FBD Bulb
W-FBG/FBD
500 Watt, 120 Volt FBG/FBD Bulb W-FBG/FBD
Eiko brand halogen special purpose lamp. 500 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours.

Eiko brand halogen special purpose lamp. 500 Watts for more power and light. 120 volts for line voltage systems.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FBG/FBD
Product Name 500 Watt, 120 Volt FBG/FBD Bulb
Lamp Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-C - HIS550R-C - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details