bulbs.com 650 Watt, 120 Volt FAD Bulb W-FAD

Description
Eiko brand double-ended linear halogen capsule. 650 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 3.13" NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 100 hours life.
Description
Eiko brand double-ended linear halogen capsule. 650 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 3.13" NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 100 hours life.

Suppliers

Company
Product
Description
Supplier Links
650 Watt, 120 Volt FAD Bulb - W-FAD - bulbs.com
Worcester, MA, USA
650 Watt, 120 Volt FAD Bulb
W-FAD
650 Watt, 120 Volt FAD Bulb W-FAD
Eiko brand double-ended linear halogen capsule. 650 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 3.13" NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 100 hours life.

Eiko brand double-ended linear halogen capsule. 650 Watts and 120 volts for more power and light.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 3.13"

NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 100 hours life.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-FAD
Product Name 650 Watt, 120 Volt FAD Bulb
Lamp Power 650 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Hollow cathode lamp - L233-41NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details