bulbs.com 360 Watt, 82 Volt EYB Bulb W-EYB

Description
Eiko brand halogen special purpose lamp. 360 Watts for more power and light. 82 volts for specialty systems. 3300K color even brighter and whiter than ordinary halogen Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 75 hours. Generally used in photgraphic or scientific applications.
Description
Eiko brand halogen special purpose lamp. 360 Watts for more power and light. 82 volts for specialty systems. 3300K color even brighter and whiter than ordinary halogen Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 75 hours. Generally used in photgraphic or scientific applications.

Suppliers

Company
Product
Description
Supplier Links
360 Watt, 82 Volt EYB Bulb - W-EYB - bulbs.com
Worcester, MA, USA
360 Watt, 82 Volt EYB Bulb
W-EYB
360 Watt, 82 Volt EYB Bulb W-EYB
Eiko brand halogen special purpose lamp. 360 Watts for more power and light. 82 volts for specialty systems. 3300K color even brighter and whiter than ordinary halogen Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 75 hours. Generally used in photgraphic or scientific applications.

Eiko brand halogen special purpose lamp. 360 Watts for more power and light. 82 volts for specialty systems.

  • 3300K color even brighter and whiter than ordinary halogen
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 75 hours. Generally used in photgraphic or scientific applications.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-EYB
Product Name 360 Watt, 82 Volt EYB Bulb
Lamp Power 360 watts
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS20smd-0 - HIS20smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 14 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details