bulbs.com 250 Watt, 120 Volt ESS Bulb W-ESS

Description
Eiko brand 250 Watt halogen capsules. T4 type with double-contact bayonet base. ANSI ESS. 250 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
Description
Eiko brand 250 Watt halogen capsules. T4 type with double-contact bayonet base. ANSI ESS. 250 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

Suppliers

Company
Product
Description
Supplier Links
250 Watt, 120 Volt ESS Bulb - W-ESS - bulbs.com
Worcester, MA, USA
250 Watt, 120 Volt ESS Bulb
W-ESS
250 Watt, 120 Volt ESS Bulb W-ESS
Eiko brand 250 Watt halogen capsules. T4 type with double-contact bayonet base. ANSI ESS. 250 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

Eiko brand 250 Watt halogen capsules. T4 type with double-contact bayonet base. ANSI ESS. 250 Watts and 120 volts for bright, high intensity light.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-ESS
Product Name 250 Watt, 120 Volt ESS Bulb
Lamp Power 250 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024RGB-F - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Rate 120 Hz
Rated Average Life 100000 hours
View Details
Hollow cathode lamp - L233-55NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details