bulbs.com 750 Watt, 120 Volt EJG Bulb W-EJG

Description
Eiko brand double-ended linear halogen capsule. 750 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.69" NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours. Generally used in photgraphic or scientific applications.
Description
Eiko brand double-ended linear halogen capsule. 750 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.69" NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours. Generally used in photgraphic or scientific applications.

Suppliers

Company
Product
Description
Supplier Links
750 Watt, 120 Volt EJG Bulb - W-EJG - bulbs.com
Worcester, MA, USA
750 Watt, 120 Volt EJG Bulb
W-EJG
750 Watt, 120 Volt EJG Bulb W-EJG
Eiko brand double-ended linear halogen capsule. 750 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.69" NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours. Generally used in photgraphic or scientific applications.

Eiko brand double-ended linear halogen capsule. 750 Watts and 120 volts for more power and light.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.69"

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours. Generally used in photgraphic or scientific applications.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-EJG
Product Name 750 Watt, 120 Volt EJG Bulb
Lamp Power 750 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 15032681 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type Incandescent Lamps
View Details
Hollow cathode lamp - L233-75NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details