bulbs.com 500 Watt, 120 Volt EGN Bulb W-EGN

Description
Eiko brand halogen special purpose lamp. 500 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 100 hours
Description
Eiko brand halogen special purpose lamp. 500 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 100 hours

Suppliers

Company
Product
Description
Supplier Links
500 Watt, 120 Volt EGN Bulb - W-EGN - bulbs.com
Worcester, MA, USA
500 Watt, 120 Volt EGN Bulb
W-EGN
500 Watt, 120 Volt EGN Bulb W-EGN
Eiko brand halogen special purpose lamp. 500 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 100 hours

Eiko brand halogen special purpose lamp. 500 Watts for more power and light. 120 volts for line voltage systems.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 100 hours

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-EGN
Product Name 500 Watt, 120 Volt EGN Bulb
Lamp Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Hollow cathode lamp - L233-26NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details