bulbs.com 250 Watt, 30 Volt DYG Bulb W-DYG

Description
Eiko brand halogen special purpose lamp. 250 Watts for more power and light. 30 volts for specialty low voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 15 hours.
Description
Eiko brand halogen special purpose lamp. 250 Watts for more power and light. 30 volts for specialty low voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 15 hours.

Suppliers

Company
Product
Description
Supplier Links
250 Watt, 30 Volt DYG Bulb - W-DYG - bulbs.com
Worcester, MA, USA
250 Watt, 30 Volt DYG Bulb
W-DYG
250 Watt, 30 Volt DYG Bulb W-DYG
Eiko brand halogen special purpose lamp. 250 Watts for more power and light. 30 volts for specialty low voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 15 hours.

Eiko brand halogen special purpose lamp. 250 Watts for more power and light. 30 volts for specialty low voltage systems.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 15 hours.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-DYG
Product Name 250 Watt, 30 Volt DYG Bulb
Lamp Power 250 watts
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Spotlights & Downlights - 1225166 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details
800B 16 mm Push-Button LED Bulb - 800B-N5G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details