bulbs.com 650 Watt, 120 Volt DVY Bulb W-DVY

Description
Eiko brand halogen special purpose lamp. 650 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 25 hours. Generally used in photgraphic stage/studio applications.
Description
Eiko brand halogen special purpose lamp. 650 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 25 hours. Generally used in photgraphic stage/studio applications.

Suppliers

Company
Product
Description
Supplier Links
650 Watt, 120 Volt DVY Bulb - W-DVY - bulbs.com
Worcester, MA, USA
650 Watt, 120 Volt DVY Bulb
W-DVY
650 Watt, 120 Volt DVY Bulb W-DVY
Eiko brand halogen special purpose lamp. 650 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 25 hours. Generally used in photgraphic stage/studio applications.

Eiko brand halogen special purpose lamp. 650 Watts for more power and light. 120 volts for line voltage systems.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 25 hours. Generally used in photgraphic stage/studio applications.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-DVY
Product Name 650 Watt, 120 Volt DVY Bulb
Lamp Power 650 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Hollow cathode lamp - L233-73NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details