bulbs.com 500 Watt, 130 Volt DVS Bulb W-DVS

Description
Eiko brand double-ended linear halogen capsule. ANSI DVS. 500 Watts for bright, high intensity light, and 130 volts for longer life and resistance to voltage fluctuations. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 4.69"
Description
Eiko brand double-ended linear halogen capsule. ANSI DVS. 500 Watts for bright, high intensity light, and 130 volts for longer life and resistance to voltage fluctuations. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 4.69"

Suppliers

Company
Product
Description
Supplier Links
500 Watt, 130 Volt DVS Bulb - W-DVS - bulbs.com
Worcester, MA, USA
500 Watt, 130 Volt DVS Bulb
W-DVS
500 Watt, 130 Volt DVS Bulb W-DVS
Eiko brand double-ended linear halogen capsule. ANSI DVS. 500 Watts for bright, high intensity light, and 130 volts for longer life and resistance to voltage fluctuations. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 4.69"

Eiko brand double-ended linear halogen capsule. ANSI DVS. 500 Watts for bright, high intensity light, and 130 volts for longer life and resistance to voltage fluctuations.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 4.69"

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-DVS
Product Name 500 Watt, 130 Volt DVS Bulb
Lamp Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Hollow cathode lamp - L233-5NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details