bulbs.com 1000 Watt, 120 Volt DRS Bulb W-DRS

Description
Eiko brand 1000 Watt incandescent lamp with P28S base. 1000 Watts and 120 volts for bright, high intensity light. Brighter, whiter light than standard incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 25 hours.
Description
Eiko brand 1000 Watt incandescent lamp with P28S base. 1000 Watts and 120 volts for bright, high intensity light. Brighter, whiter light than standard incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 25 hours.

Suppliers

Company
Product
Description
Supplier Links
1000 Watt, 120 Volt DRS Bulb - W-DRS - bulbs.com
Worcester, MA, USA
1000 Watt, 120 Volt DRS Bulb
W-DRS
1000 Watt, 120 Volt DRS Bulb W-DRS
Eiko brand 1000 Watt incandescent lamp with P28S base. 1000 Watts and 120 volts for bright, high intensity light. Brighter, whiter light than standard incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 25 hours.

Eiko brand 1000 Watt incandescent lamp with P28S base. 1000 Watts and 120 volts for bright, high intensity light.

  • Brighter, whiter light than standard incandescent bulbs, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 25 hours.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-DRS
Product Name 1000 Watt, 120 Volt DRS Bulb
Lamp Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS100smd-0 - HIS100smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details
ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details