bulbs.com 1000 Watt, 120 Volt DPB/DRC Bulb W-DRB/DRC

Description
Eiko brand 1000 Watt incandescent lamp with P28S base. 1000 Watts and 120 volts for bright, high intensity light. Brighter, whiter light than standard incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 25 hours.
Description
Eiko brand 1000 Watt incandescent lamp with P28S base. 1000 Watts and 120 volts for bright, high intensity light. Brighter, whiter light than standard incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 25 hours.

Suppliers

Company
Product
Description
Supplier Links
1000 Watt, 120 Volt DPB/DRC Bulb - W-DRB/DRC - bulbs.com
Worcester, MA, USA
1000 Watt, 120 Volt DPB/DRC Bulb
W-DRB/DRC
1000 Watt, 120 Volt DPB/DRC Bulb W-DRB/DRC
Eiko brand 1000 Watt incandescent lamp with P28S base. 1000 Watts and 120 volts for bright, high intensity light. Brighter, whiter light than standard incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 25 hours.

Eiko brand 1000 Watt incandescent lamp with P28S base. 1000 Watts and 120 volts for bright, high intensity light.

  • Brighter, whiter light than standard incandescent bulbs, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 25 hours.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-DRB/DRC
Product Name 1000 Watt, 120 Volt DPB/DRC Bulb
Lamp Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Rated Average Life 100000 hours
View Details
Hollow cathode lamp - L2433-38NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details